Panasonic 27V 150MW Zener Diode MAZS270GML

Description
DIODE ZENER 27V 150MW SSMINI2 Product overview: MAZS270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS270GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 27V 150MW SSMINI2 Product overview: MAZS270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS270GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 150MW Zener Diode - 295-MAZS270GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 150MW Zener Diode
295-MAZS270GML
27V 150MW Zener Diode 295-MAZS270GML
DIODE ZENER 27V 150MW SSMINI2 Product overview: MAZS270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS270GML can be used for catalog matching and distributor lookup.

DIODE ZENER 27V 150MW SSMINI2 Product overview: MAZS270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS270GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS270GML - 1072068-MAZS270GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS270GML
1072068-MAZS270GML
Diodes - Zener - Single - MAZS270GML 1072068-MAZS270GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1072068-MAZS270GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1072068-MAZS270GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MAZS270GML 1072068-MAZS270GML
Product Name 27V 150MW Zener Diode Diodes - Zener - Single - MAZS270GML
Package Cut Tape SSMini2-F4
RoHS Compliant RoHS
VZ 27 volts 27 volts
ZZT 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data