Panasonic 20V 150MW Zener Diode MAZS2000ML

Description
DIODE ZENER 20V 150MW SSMINI2 Product overview: MAZS2000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 150MW SSMINI2 Product overview: MAZS2000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V 150MW Zener Diode - 287-MAZS2000ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 150MW Zener Diode
287-MAZS2000ML
20V 150MW Zener Diode 287-MAZS2000ML
DIODE ZENER 20V 150MW SSMINI2 Product overview: MAZS2000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2000ML can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 150MW SSMINI2 Product overview: MAZS2000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2000ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1140217-MAZS2000ML - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1140217-MAZS2000ML
Discrete Semiconductor Products - Diodes - Zener - Single 1140217-MAZS2000ML
Win Source Part Number: 1140217-MAZS2000ML Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 15 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: MAZS2000MLTR,MAZS200 0MLCT,MAZS2000MLDKR- NDR,MAZS200MTR,MAZS2 000MLDKR,MAZS200MCT, MAZS200MTR-ND,MAZS20 00MLTR-NDR,MAZS200MC T-ND,MAZS2000MLCT-ND R Base Product Number: MAZS20 Product Status: Obsolete

Win Source Part Number: 1140217-MAZS2000ML
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±3%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 15 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SSMini2-F1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MAZS2000MLTR,MAZS2000MLCT,MAZS2000MLDKR-NDR,MAZS200MTR,MAZS2000MLDKR,MAZS200MCT,MAZS200MTR-ND,MAZS2000MLTR-NDR,MAZS200MCT-ND,MAZS2000MLCT-NDR
Base Product Number: MAZS20
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS2000ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS2000ML
Discrete Semiconductor Products - Diodes - Zener MAZS2000ML
DIODE ZENER 20V 150MW SSMINI2

DIODE ZENER 20V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS2000ML 1140217-MAZS2000ML MAZS2000ML
Product Name 20V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SOD-523; SC-79, SOD-523 SSMini2-F1
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data