Panasonic Zener Diode MAZS0620ML 6.2V

Description
Product overview: MAZS0620ML 6.2V from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS0620ML 6.2V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MAZS0620ML 6.2V from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS0620ML 6.2V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zener Diode - 295-MAZS0620ML 6.2V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: MAZS0620ML 6.2V from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS0620ML 6.2V can be used for catalog matching and distributor lookup.

Product overview: MAZS0620ML 6.2V from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS0620ML 6.2V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MAZS0620ML 6.2V - 732424-MAZS0620ML 6.2V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS0620ML 6.2V
732424-MAZS0620ML 6.2V
Diodes - Zener - Single - MAZS0620ML 6.2V 732424-MAZS0620ML 6.2V
Manufacturer: Panasonic Win Source Part Number: 732424-MAZS0620ML 6.2V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SOD523 Reference Date Code: 06Rohs Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 732424-MAZS0620ML 6.2V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SOD523
Reference Date Code: 06Rohs
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MAZS0620ML 6.2V 732424-MAZS0620ML 6.2V
Product Name Zener Diode Diodes - Zener - Single - MAZS0620ML 6.2V
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZV49-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details