Panasonic 4V 150MW Zener Diode MAZS0390HL

Description
DIODE ZENER 4V 150MW SSMINI2 Product overview: MAZS0390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0390HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4V 150MW SSMINI2 Product overview: MAZS0390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0390HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4V 150MW Zener Diode - 287-MAZS0390HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4V 150MW Zener Diode
287-MAZS0390HL
4V 150MW Zener Diode 287-MAZS0390HL
DIODE ZENER 4V 150MW SSMINI2 Product overview: MAZS0390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0390HL can be used for catalog matching and distributor lookup.

DIODE ZENER 4V 150MW SSMINI2 Product overview: MAZS0390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0390HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS0390HL - 115405-MAZS0390HL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS0390HL
115405-MAZS0390HL
Diodes - Zener - Single - MAZS0390HL 115405-MAZS0390HL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115405-MAZS0390HL Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115405-MAZS0390HL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS0390HL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MAZS0390HL
Discrete Semiconductor Products - Diodes - Zener MAZS0390HL
DIODE ZENER 4V 150MW SSMINI2

DIODE ZENER 4V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS0390HL 115405-MAZS0390HL MAZS0390HL
Product Name 4V 150MW Zener Diode Diodes - Zener - Single - MAZS0390HL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 4 volts 4 volts 4 volts
ZZT 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B2V4J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers