Panasonic 3.7V 150MW Zener Diode MAZS0360HL

Description
DIODE ZENER 3.7V 150MW SSMINI2 Product overview: MAZS0360HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0360HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.7V 150MW SSMINI2 Product overview: MAZS0360HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0360HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.7V 150MW Zener Diode - 287-MAZS0360HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.7V 150MW Zener Diode
287-MAZS0360HL
3.7V 150MW Zener Diode 287-MAZS0360HL
DIODE ZENER 3.7V 150MW SSMINI2 Product overview: MAZS0360HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0360HL can be used for catalog matching and distributor lookup.

DIODE ZENER 3.7V 150MW SSMINI2 Product overview: MAZS0360HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0360HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS0360HL - 925775-MAZS0360HL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS0360HL
925775-MAZS0360HL
Diodes - Zener - Single - MAZS0360HL 925775-MAZS0360HL
Manufacturer: Panasonic Win Source Part Number: 925775-MAZS0360HL Features: Zener Diode 3.7 V 150 mW ±3% Surface Mount SSMini2-F1 Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MAZS03V6 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MAZS0360HLTR-NDR, MAZS0360HLDKR, MAZS036HCT, MAZS036HTR, MAZS0360HLTR, MAZS0360HLCT, MAZS036HTR-ND, MAZS0360HLCT-NDR, MAZS036HCT-ND

Manufacturer: Panasonic
Win Source Part Number: 925775-MAZS0360HL
Features: Zener Diode 3.7 V 150 mW ±3% Surface Mount SSMini2-F1
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZS03V6
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZS0360HLTR-NDR, MAZS0360HLDKR, MAZS036HCT, MAZS036HTR, MAZS0360HLTR, MAZS0360HLCT, MAZS036HTR-ND, MAZS0360HLCT-NDR, MAZS036HCT-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS0360HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS0360HL
Discrete Semiconductor Products - Diodes - Zener MAZS0360HL
DIODE ZENER 3.7V 150MW SSMINI2

DIODE ZENER 3.7V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS0360HL 925775-MAZS0360HL MAZS0360HL
Product Name 3.7V 150MW Zener Diode Diodes - Zener - Single - MAZS0360HL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 3.7 volts 3.7 volts
ZZT 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4469 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4728A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details