Panasonic 30V 150MW Zener Diode MAZ83000ML

Description
DIODE ZENER 30V 150MW SMINI2 Product overview: MAZ83000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 150MW SMINI2 Product overview: MAZ83000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 150MW Zener Diode - 287-MAZ83000ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 150MW Zener Diode
287-MAZ83000ML
30V 150MW Zener Diode 287-MAZ83000ML
DIODE ZENER 30V 150MW SMINI2 Product overview: MAZ83000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83000ML can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 150MW SMINI2 Product overview: MAZ83000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ83000ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ83000ML - 044218-MAZ83000ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ83000ML
044218-MAZ83000ML
Diodes - Zener - Single - MAZ83000ML 044218-MAZ83000ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 044218-MAZ83000ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 044218-MAZ83000ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ83000ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ83000ML
Discrete Semiconductor Products - Diodes - Zener MAZ83000ML
DIODE ZENER 30V 150MW SMINI2

DIODE ZENER 30V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ83000ML 044218-MAZ83000ML MAZ83000ML
Product Name 30V 150MW Zener Diode Diodes - Zener - Single - MAZ83000ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1 SMini2-F1
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts
ZZT 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data