Panasonic Diodes - Zener - Single - MAZ8100GML MAZ8100GML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100135-MAZ8100GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100135-MAZ8100GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ8100GML - 100135-MAZ8100GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8100GML
100135-MAZ8100GML
Diodes - Zener - Single - MAZ8100GML 100135-MAZ8100GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100135-MAZ8100GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100135-MAZ8100GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
10V 0.15W Zener Diode - 287-MAZ8100GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.15W Zener Diode
287-MAZ8100GML
10V 0.15W Zener Diode 287-MAZ8100GML
Zener Diode, 10V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8100GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8100GML can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8100GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8100GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ8100GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8100GML
Discrete Semiconductor Products - Diodes - Zener MAZ8100GML
DIODE ZENER 10V 150MW SMINI2

DIODE ZENER 10V 150MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 100135-MAZ8100GML 287-MAZ8100GML MAZ8100GML
Product Name Diodes - Zener - Single - MAZ8100GML 10V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SMini2-F3 Cut Tape SMini2-F3
VZ 10 volts 10 volts 10 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data