DIODE ZENER 36V 200MW MINI3 Product overview: MAZ33600ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33600ML can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 880876-MAZ33600ML
Features: Zener Diode 36 V 200 mW ±6% Surface Mount Mini3-G1
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZ336
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MA3360CT, MA3360-(TX), MAZ33600MLCT-NDR, MAZ33600MLCT, MA3360TR, MAZ33600MLDKR-NDR, MAZ33600MLTR-NDR, MA3360-TX, MA3360CT-ND, MA3360TR-ND, MAZ33600MLTR, MAZ33600MLDKR, MA3360
DIODE ZENER 36V 200MW MINI3
DIODE ZENER 36V 200MW MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MAZ33600ML | 880876-MAZ33600ML | MAZ33600ML | MAZ33600ML |
| Product Name | 36V 200MW Zener Diode | Diodes - Zener - Single - MAZ33600ML | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Cut Tape | Mini3-G1 | Mini3-G1 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 |
| RoHS Compliant | RoHS | |||
| VZ | 36 volts | 36 volts | 36 volts | |
| ZZT | 90 ohms | 90 ohms | 90 ohms |