DIODE ARRAY 40V 100MA MINI6 Product overview: MA6X12500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6X12500L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065463-MA6X12500L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 100nA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MINI6-G1
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 40V 100MA MINI6
DIODE ARRAY GP 40V 100MA MINI6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MA6X12500L | 1065463-MA6X12500L | MA6X12500L | MA6X12500L |
| Product Name | 40V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - MA6X12500L | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | MINI6-G1 | SOT23; SOT-23-6 | SOT23 |
| RoHS Compliant | RoHS | |||
| IO | 0.1000 amps | |||
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |