Panasonic 80V 100MA Diode and Rectifier MA4X160A0L

Description
DIODE ARRAY GP 80V 100MA MINI4 Product overview: MA4X160A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X160A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA MINI4 Product overview: MA4X160A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X160A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-MA4X160A0L
80V 100MA Diode and Rectifier 286-MA4X160A0L
DIODE ARRAY GP 80V 100MA MINI4 Product overview: MA4X160A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X160A0L can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA MINI4 Product overview: MA4X160A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X160A0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA4X160A0L - 925083-MA4X160A0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA4X160A0L
925083-MA4X160A0L
Diodes, Rectifiers - Arrays - MA4X160A0L 925083-MA4X160A0L
Manufacturer: Panasonic Win Source Part Number: 925083-MA4X160A0L Features: Diode Array 2 Independent Standard 80 V 100mA Surface Mount TO-253-4, TO-253AA Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-253-4, TO-253AA Mounting: Surface Mount Part Status: Obsolete Family Name: MA4X160 Categories: Discrete Semiconductor Products Case / Package: Mini4-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA4X160A0LCT, MA4X160A0LTR, MA4X160A0LDKR

Manufacturer: Panasonic
Win Source Part Number: 925083-MA4X160A0L
Features: Diode Array 2 Independent Standard 80 V 100mA Surface Mount TO-253-4, TO-253AA
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-253-4, TO-253AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA4X160
Categories: Discrete Semiconductor Products
Case / Package: Mini4-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA4X160A0LCT, MA4X160A0LTR, MA4X160A0LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA4X160A0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA4X160A0L
Discrete Semiconductor Products - Diodes - Rectifiers MA4X160A0L
DIODE ARRAY GP 80V 100MA MINI4

DIODE ARRAY GP 80V 100MA MINI4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA4X160A0L 925083-MA4X160A0L MA4X160A0L
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA4X160A0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini4-G1
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1PS70SB14/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details
2 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details