Panasonic Schottky 100V 300MA Diode and Rectifier MA2YD1700L

Description
DIODE SCHOTTKY 100V 300MA MINI2 Product overview: MA2YD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD1700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 300MA MINI2 Product overview: MA2YD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD1700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 300MA Diode and Rectifier - 280-MA2YD1700L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 300MA Diode and Rectifier
280-MA2YD1700L
Schottky 100V 300MA Diode and Rectifier 280-MA2YD1700L
DIODE SCHOTTKY 100V 300MA MINI2 Product overview: MA2YD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD1700L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 300MA MINI2 Product overview: MA2YD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2YD1700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2YD1700L - 1065503-MA2YD1700L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2YD1700L
1065503-MA2YD1700L
Diodes, Rectifiers - Single - MA2YD1700L 1065503-MA2YD1700L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065503-MA2YD1700L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 300mA Reverse Recovery Time (trr): 7ns Current - Reverse Leakage @ Vr: 200μA @ 100V Capacitance @ Vr, F: 100pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini2-F1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065503-MA2YD1700L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 300mA
Reverse Recovery Time (trr): 7ns
Current - Reverse Leakage @ Vr: 200μA @ 100V
Capacitance @ Vr, F: 100pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini2-F1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2YD1700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2YD1700L
Discrete Semiconductor Products - Diodes - Rectifiers MA2YD1700L
DIODE SCHOTT 100V 300MA MINI2-F1

DIODE SCHOTT 100V 300MA MINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2YD1700L 1065503-MA2YD1700L MA2YD1700L
Product Name Schottky 100V 300MA Diode and Rectifier Diodes, Rectifiers - Single - MA2YD1700L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini2-F1
RoHS Compliant RoHS
IO 0.3000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data