Panasonic RFFETs - MA2SP010GL MA2SP010GL

Description
Manufacturer: Panasonic Win Source Part Number: 925051-MA2SP010GL Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - Single 60V 100 mA 150 mW SSMini2-F4 Package: SC-79, SOD-523 Package: Reel - TR Part Status: Obsolete Family Name: MA2SP01 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2SP010GLTR, MA2SP010GLDKR, MA2SP010GLCT
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 925051-MA2SP010GL Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - Single 60V 100 mA 150 mW SSMini2-F4 Package: SC-79, SOD-523 Package: Reel - TR Part Status: Obsolete Family Name: MA2SP01 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2SP010GLTR, MA2SP010GLDKR, MA2SP010GLCT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MA2SP010G is a silicon epitaxial planar PIN diode designed for high-frequency switching applications. It is packaged in the Mini2-F4 surface-mount case, measuring 0.80 mm in height, 1.2 mm in length, and 0.6 mm in width. The device has a maximum reverse voltage of 60 V, a forward current rating of 100 mA, and a power dissipation of 150 mW. It operates over a junction temperature range of -55°C to +150°C. The diode exhibits a typical forward resistance of 0.8 Ω at 10 mA and 100 MHz, with a terminal capacitance of 0.15 pF at 0 V and 1 MHz. Reverse current is limited to 100 nA at 60 V. The part complies with the RoHS Directive (EU 2002/95/EC).

Datasheet Summary
Powered by GS/AI

The MA2SP010G is a silicon epitaxial planar PIN diode designed for high-frequency switching applications. It is packaged in the Mini2-F4 surface-mount case, measuring 0.80 mm in height, 1.2 mm in length, and 0.6 mm in width. The device has a maximum reverse voltage of 60 V, a forward current rating of 100 mA, and a power dissipation of 150 mW. It operates over a junction temperature range of -55°C to +150°C. The diode exhibits a typical forward resistance of 0.8 Ω at 10 mA and 100 MHz, with a terminal capacitance of 0.15 pF at 0 V and 1 MHz. Reverse current is limited to 100 nA at 60 V. The part complies with the RoHS Directive (EU 2002/95/EC).

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA2SP010GL - 925051-MA2SP010GL - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA2SP010GL
925051-MA2SP010GL
RFFETs - MA2SP010GL 925051-MA2SP010GL
Manufacturer: Panasonic Win Source Part Number: 925051-MA2SP010GL Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - Single 60V 100 mA 150 mW SSMini2-F4 Package: SC-79, SOD-523 Package: Reel - TR Part Status: Obsolete Family Name: MA2SP01 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2SP010GLTR, MA2SP010GLDKR, MA2SP010GLCT

Manufacturer: Panasonic
Win Source Part Number: 925051-MA2SP010GL
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - Single 60V 100 mA 150 mW SSMini2-F4
Package: SC-79, SOD-523
Package: Reel - TR
Part Status: Obsolete
Family Name: MA2SP01
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2SP010GLTR, MA2SP010GLDKR, MA2SP010GLCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925051-MA2SP010GL
Product Name RFFETs - MA2SP010GL
Package Type SOT3; SSMini2-F4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5111-2MYX/NOPB - 1054840-LM5111-2MYX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-MSOP-PowerPad
View Details
35A MOSFET Transistor - 278-98-0193 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type Tube
View Details
2 suppliers
Bipolar Transistors - 1219445 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
View Details