Panasonic 30V 200MA Diode and Rectifier MA2SD3200L

Description
DIODE SCHOT 30V 200MA SSMINI2-F1 Product overview: MA2SD3200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD3200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOT 30V 200MA SSMINI2-F1 Product overview: MA2SD3200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD3200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 200MA Diode and Rectifier - 280-MA2SD3200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 200MA Diode and Rectifier
280-MA2SD3200L
30V 200MA Diode and Rectifier 280-MA2SD3200L
DIODE SCHOT 30V 200MA SSMINI2-F1 Product overview: MA2SD3200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD3200L can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 200MA SSMINI2-F1 Product overview: MA2SD3200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2SD3200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2SD3200L - 096707-MA2SD3200L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2SD3200L
096707-MA2SD3200L
Diodes, Rectifiers - Single - MA2SD3200L 096707-MA2SD3200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096707-MA2SD3200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096707-MA2SD3200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 560mV @ 200mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 25pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2SD3200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2SD3200L
Discrete Semiconductor Products - Diodes - Rectifiers MA2SD3200L
DIODE SCHOT 30V 200MA SSMINI2-F1

DIODE SCHOT 30V 200MA SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2SD3200L 096707-MA2SD3200L MA2SD3200L
Product Name 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MA2SD3200L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SSMini2-F1
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers