Panasonic Diode and Rectifier MA2S72800L

Description
Mixer Diode, L Band, Silicon, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MA2S72800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S72800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, L Band, Silicon, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MA2S72800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S72800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-MA2S72800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-MA2S72800L
Diode and Rectifier 280-MA2S72800L
Mixer Diode, L Band, Silicon, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MA2S72800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S72800L can be used for catalog matching and distributor lookup.

Mixer Diode, L Band, Silicon, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MA2S72800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2S72800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2S72800L - 106708-MA2S72800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2S72800L
106708-MA2S72800L
Diodes, Rectifiers - Single - MA2S72800L 106708-MA2S72800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106708-MA2S72800L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 300nA @ 30V Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106708-MA2S72800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2S72800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2S72800L
Discrete Semiconductor Products - Diodes - Rectifiers MA2S72800L
DIODE SCHOTT 30V 30MA SSMINI2-F1

DIODE SCHOTT 30V 30MA SSMINI2-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA2S72800L 106708-MA2S72800L MA2S72800L
Product Name Diode and Rectifier Diodes, Rectifiers - Single - MA2S72800L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSMini2-F1
RoHS Compliant RoHS
IO 0.0300 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
40V 200MA Diode and Rectifier - 299-BAS4002ARPPE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
7 suppliers