Panasonic Variable Capacitance Diodes (Varicaps, Varactors) - MA2S30400L MA2S30400L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065488-MA2S30400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.3pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065488-MA2S30400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.3pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S30400L - 1065488-MA2S30400L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S30400L
1065488-MA2S30400L
Variable Capacitance Diodes (Varicaps, Varactors) - MA2S30400L 1065488-MA2S30400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065488-MA2S30400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Single Capacitance @ Vr, F: 8.3pF @ 4V, 1MHz Voltage - Peak Reverse (Max): 30V Capacitance Ratio: 3 Capacitance Ratio Condition: C1/C4 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SSMini2-F2 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065488-MA2S30400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Single
Capacitance @ Vr, F: 8.3pF @ 4V, 1MHz
Voltage - Peak Reverse (Max): 30V
Capacitance Ratio: 3
Capacitance Ratio Condition: C1/C4
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SSMini2-F2
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V Diode and Rectifier - 282-MA2S30400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V Diode and Rectifier
282-MA2S30400L
30V Diode and Rectifier 282-MA2S30400L
DIODE VARIABLE CAP 30V SS-MINI Product overview: MA2S30400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S30400L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 30V SS-MINI Product overview: MA2S30400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA2S30400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance (Varicaps, Varactors) - MA2S30400L - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MA2S30400L
Variable Capacitance (Varicaps, Varactors) MA2S30400L
DIODE VARIABLE CAP 30V SS-MINI

DIODE VARIABLE CAP 30V SS-MINI

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA2S30400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA2S30400L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA2S30400L
DIODE VARIABLE CAP 30V SS-MINI

DIODE VARIABLE CAP 30V SS-MINI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Varactor Diodes Rectifiers Diodes Varactor Diodes
Product Number 1065488-MA2S30400L 282-MA2S30400L MA2S30400L MA2S30400L
Product Name Variable Capacitance Diodes (Varicaps, Varactors) - MA2S30400L 30V Diode and Rectifier Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SSMini2-F2 Cut Tape SSMini2-F2
CDmin/CDmax 3
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-BAS16WH6433XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High Voltage Power Rectifiers - HRSCFS10000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
Rectifier Diodes, Type LLD - Model: YG911S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details