Panasonic Diodes, Rectifiers - Single - MA2Q73500L MA2Q73500L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785164-MA2Q73500L Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214BA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Family Name: MA2Q735 Categories: Discrete Semiconductor Products Manufacturer Package: NMiniP2-J1 Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): BYG90-40; U1FWJ44NTE12L; U1FWJ44N(TE12L,PP); U1FWJ44N(TE12R,Q); Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785164-MA2Q73500L Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214BA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Family Name: MA2Q735 Categories: Discrete Semiconductor Products Manufacturer Package: NMiniP2-J1 Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): BYG90-40; U1FWJ44NTE12L; U1FWJ44N(TE12L,PP); U1FWJ44N(TE12R,Q); Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA2Q73500L - 785164-MA2Q73500L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Q73500L
785164-MA2Q73500L
Diodes, Rectifiers - Single - MA2Q73500L 785164-MA2Q73500L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785164-MA2Q73500L Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: DO-214BA Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Part Status: Obsolete(EOL) Family Name: MA2Q735 Categories: Discrete Semiconductor Products Manufacturer Package: NMiniP2-J1 Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 1A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): BYG90-40; U1FWJ44NTE12L; U1FWJ44N(TE12L,PP); U1FWJ44N(TE12R,Q); Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785164-MA2Q73500L
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: DO-214BA
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 50pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Part Status: Obsolete(EOL)
Family Name: MA2Q735
Categories: Discrete Semiconductor Products
Manufacturer Package: NMiniP2-J1
Voltage - Forward (Vf) (Maximum) @ If: 500mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): BYG90-40; U1FWJ44NTE12L; U1FWJ44N(TE12L,PP); U1FWJ44N(TE12R,Q);
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-MA2Q73500L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MA2Q73500L
Schottky 30V 1A Diode and Rectifier 280-MA2Q73500L
DIODE SCHOTTKY 30V 1A NMINIP2 Product overview: MA2Q73500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q73500L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A NMINIP2 Product overview: MA2Q73500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Q73500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2Q73500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2Q73500L
Discrete Semiconductor Products - Diodes - Rectifiers MA2Q73500L
DIODE SCHOTTKY 30V 1A NMINIP2-J1

DIODE SCHOTTKY 30V 1A NMINIP2-J1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 785164-MA2Q73500L 280-MA2Q73500L MA2Q73500L
Product Name Diodes, Rectifiers - Single - MA2Q73500L Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5000 volts 0.5000 volts
trr 30 ns
Tj -40 to 125 C (-40 to 257 F)
Package Cut Tape
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5806US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B484C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54XY,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
10 suppliers