Panasonic 40V 100MA Diode and Rectifier MA2J1160GL

Description
DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J1160GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J1160GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J1160GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J1160GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100MA Diode and Rectifier
280-MA2J1160GL
40V 100MA Diode and Rectifier 280-MA2J1160GL
DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J1160GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J1160GL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 40V 100MA SMINI2 Product overview: MA2J1160GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2J1160GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2J1160GL - 925045-MA2J1160GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2J1160GL
925045-MA2J1160GL
Diodes, Rectifiers - Single - MA2J1160GL 925045-MA2J1160GL
Manufacturer: Panasonic Win Source Part Number: 925045-MA2J1160GL Features: Diode Standard 40 V 100mA Surface Mount SMini2-F3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-90, SOD-323F Mounting: Surface Mount Part Status: Obsolete Family Name: MA2J116 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA2J1160GLDKR, MA2J1160GLCT, MA2J1160GLTR

Manufacturer: Panasonic
Win Source Part Number: 925045-MA2J1160GL
Features: Diode Standard 40 V 100mA Surface Mount SMini2-F3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA2J116
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA2J1160GLDKR, MA2J1160GLCT, MA2J1160GLTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2J1160GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2J1160GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2J1160GL
DIODE GP 40V 100MA SMINI2-F3

DIODE GP 40V 100MA SMINI2-F3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-MA2J1160GL 925045-MA2J1160GL MA2J1160GL
Product Name 40V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2J1160GL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data