Panasonic 6V Diode and Rectifier MA27V0700L

Description
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V0700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V0700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V Diode and Rectifier - 282-MA27V0700L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Diode and Rectifier
282-MA27V0700L
6V Diode and Rectifier 282-MA27V0700L
DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V0700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0700L can be used for catalog matching and distributor lookup.

DIODE VARIABLE CAP 6V SSS-MINI Product overview: MA27V0700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, Diode and Rectifier, Varicaps, Varactors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 282-MA27V0700L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0700L - 925043-MA27V0700L - Win Source Electronics
Laguna Hills, CA, United States
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0700L
925043-MA27V0700L
Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0700L 925043-MA27V0700L
Manufacturer: Panasonic Win Source Part Number: 925043-MA27V0700L Operating Temperature Range: 125°C (TJ) Features: Varactors Single 6 V Surface Mount SSSMini2-F1 Package: Reel - TR Package: 2-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Family Name: MA27V07 Categories: Discrete Semiconductor Products Case / Package: SSSMini2-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: MA27V0700LDKR, MA27V07, MA27V07CT, MA27V07CT-ND, MA27V0700LTR, MA27V07TR, MA27V0700LCT, MA27V0700LCT-NDR, MA27V07TR-ND, MA27V0700LTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 925043-MA27V0700L
Operating Temperature Range: 125°C (TJ)
Features: Varactors Single 6 V Surface Mount SSSMini2-F1
Package: Reel - TR
Package: 2-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA27V07
Categories: Discrete Semiconductor Products
Case / Package: SSSMini2-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: MA27V0700LDKR, MA27V07, MA27V07CT, MA27V07CT-ND, MA27V0700LTR, MA27V07TR, MA27V0700LCT, MA27V0700LCT-NDR, MA27V07TR-ND, MA27V0700LTR-NDR

Buy Now Datasheet
Variable Capacitance (Varicaps, Varactors) - MA27V0700L - ODG (Origin Data Global)
Shenzhen, China
Variable Capacitance (Varicaps, Varactors)
MA27V0700L
Variable Capacitance (Varicaps, Varactors) MA27V0700L
DIODE VARIABLE CAP 6V SSS-MINI

DIODE VARIABLE CAP 6V SSS-MINI

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) - MA27V0700L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
MA27V0700L
Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors) MA27V0700L
DIODE VARIABLE CAP 6V SSS-MINI

DIODE VARIABLE CAP 6V SSS-MINI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Varactor Diodes Diodes Varactor Diodes
Product Number 282-MA27V0700L 925043-MA27V0700L MA27V0700L MA27V0700L
Product Name 6V Diode and Rectifier Variable Capacitance Diodes (Varicaps, Varactors) - MA27V0700L Variable Capacitance (Varicaps, Varactors) Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Package Cut Tape SSSMini2-F1 SSSMini2-F1
Unlock Full Specs
to access all available technical data