Panasonic 200V 100MA Diode and Rectifier MA158-(TX)

Description
DIODE GEN PURP 200V 100MA MINI3 Product overview: MA158-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA158-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 100MA MINI3 Product overview: MA158-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA158-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 100MA Diode and Rectifier - 280-MA158-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 100MA Diode and Rectifier
280-MA158-(TX)
200V 100MA Diode and Rectifier 280-MA158-(TX)
DIODE GEN PURP 200V 100MA MINI3 Product overview: MA158-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA158-(TX) can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 100MA MINI3 Product overview: MA158-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA158-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA158-(TX) - 073108-MA158-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA158-(TX)
073108-MA158-(TX)
Diodes, Rectifiers - Single - MA158-(TX) 073108-MA158-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 073108-MA158-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073108-MA158-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MA158-(TX) 073108-MA158-(TX)
Product Name 200V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA158-(TX)
Package Reel - TR
Tj 125 C (257 F) 125 C (257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers