Panasonic Rcwpm-0603 13K 1% Panasonic M55342K12B13E0RWB

Description
RCWPM-0603 13K 1%
Description
RCWPM-0603 13K 1%

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0603 13K 1% Panasonic - 36AK5156 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0603 13K 1% Panasonic
36AK5156
Rcwpm-0603 13K 1% Panasonic 36AK5156
RCWPM-0603 13K 1%

RCWPM-0603 13K 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 36AK5156
Product Name Rcwpm-0603 13K 1% Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers