PANASONIC
LV5092BG-TLM-E -- ENCODERS, DECODERS, CONVERTERS
Panasonic
Encoders, Decoders, Converters
LV5092BG-TLM-E
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LV5092BG-TLM-E |
|
Product Name
|
Encoders, Decoders, Converters |
|
Device Type
|
Sample Rate Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details