Panasonic Batteries Non-Rechargeable (Primary) LR14XWA/BB

Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - P644T-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
P644T-ND
Batteries Non-Rechargeable (Primary) P644T-ND
C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - LR14XWA/BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Non-Rechargeable (Primary)
LR14XWA/BB
Battery Products - Batteries Non-Rechargeable (Primary) LR14XWA/BB
BATTERY ALKALINE 1.5V C

BATTERY ALKALINE 1.5V C

Supplier's Site
Alkaline Battery, 1.5V, C; Battery Voltage Panasonic Batteries - 27C2331 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, C; Battery Voltage Panasonic Batteries
27C2331
Alkaline Battery, 1.5V, C; Battery Voltage Panasonic Batteries 27C2331
ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:6.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50.5mm; Weight:- RoHS Compliant: NA

ALKALINE BATTERY, 1.5V, C; Battery Voltage:1.5V; Battery Size Code:C; Battery Technology:Alkaline; Battery Capacity:6.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:26mm; External Height:50.5mm; Weight:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Batteries Batteries Batteries
Product Number P644T-ND LR14XWA/BB 27C2331
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Alkaline Battery, 1.5V, C; Battery Voltage Panasonic Batteries
Standard Cylindrical Battery Sizes C C C; C
Application General Purpose
Primary Batteries Alkaline-manganese Dioxide; Alkaline Manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Voltage 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA00409 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details