Panasonic Optoelectronics - LED Indication - Discrete LNJC24X4ARA

Description
Win Source Part Number: 971871-LNJC24X4ARA Category: Optoelectronics>LED Indication - Discrete Color: Ice Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 230mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 10mA Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJC24X4ARACT,LNJC24 X4ARATR,LNJC24X4ARAD KR Base Product Number: LNJC24X4 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971871-LNJC24X4ARA Category: Optoelectronics>LED Indication - Discrete Color: Ice Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 230mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 10mA Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJC24X4ARACT,LNJC24 X4ARATR,LNJC24X4ARAD KR Base Product Number: LNJC24X4 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
971871-LNJC24X4ARA
Optoelectronics - LED Indication - Discrete 971871-LNJC24X4ARA
Win Source Part Number: 971871-LNJC24X4ARA Category: Optoelectronics>LED Indication - Discrete Color: Ice Blue Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Millicandela Rating: 230mcd Voltage - Forward (Vf) (Typ): 3V Current - Test: 10mA Height (Max): 2.10mm Package / Case: 2-PLCC Supplier Device Package: 3528 Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 4 (72 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: LNJC24X4ARACT,LNJC24 X4ARATR,LNJC24X4ARAD KR Base Product Number: LNJC24X4 Product Status: Obsolete

Win Source Part Number: 971871-LNJC24X4ARA
Category: Optoelectronics>LED Indication - Discrete
Color: Ice Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Millicandela Rating: 230mcd
Voltage - Forward (Vf) (Typ): 3V
Current - Test: 10mA
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 3528
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: LNJC24X4ARACT,LNJC24X4ARATR,LNJC24X4ARADKR
Base Product Number: LNJC24X4
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 971871-LNJC24X4ARA
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Ice Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details