Panasonic LED Indication - Discrete - LNJ937W8CRA LNJ937W8CRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019709-LNJ937W8CRA Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 472nm Wavelength - Peak: 465nm Height (Max): 0.25mm Categories: Optoelectronics Status: Active Case / Package: ESS II Type LED Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019709-LNJ937W8CRA Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 472nm Wavelength - Peak: 465nm Height (Max): 0.25mm Categories: Optoelectronics Status: Active Case / Package: ESS II Type LED Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LNJ937W8CRA - 019709-LNJ937W8CRA - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ937W8CRA
019709-LNJ937W8CRA
LED Indication - Discrete - LNJ937W8CRA 019709-LNJ937W8CRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 019709-LNJ937W8CRA Packaging: Reel - TR Color: Blue Mounting: SMD (SMT) Forward Voltage: 2.9V Millicandela Rating: 17mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 472nm Wavelength - Peak: 465nm Height (Max): 0.25mm Categories: Optoelectronics Status: Active Case / Package: ESS II Type LED Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 019709-LNJ937W8CRA
Packaging: Reel - TR
Color: Blue
Mounting: SMD (SMT)
Forward Voltage: 2.9V
Millicandela Rating: 17mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 472nm
Wavelength - Peak: 465nm
Height (Max): 0.25mm
Categories: Optoelectronics
Status: Active
Case / Package: ESS II Type LED
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ937W8CRA
Standard LEDs - SMD LNJ937W8CRA
Standard LEDs - SMD LED BL HI-BRT ESS

Standard LEDs - SMD LED BL HI-BRT ESS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 019709-LNJ937W8CRA LNJ937W8CRA
Product Name LED Indication - Discrete - LNJ937W8CRA Standard LEDs - SMD
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™-eco Series - SML-P11VT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 626 nm (6260 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details