Panasonic Optics - LEDs - Light Pipes - LNJ926W8CRA1 LNJ926W8CRA1

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988592-LNJ926W8CRA1 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988592-LNJ926W8CRA1 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LNJ926W8CRA1 - 988592-LNJ926W8CRA1 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LNJ926W8CRA1
988592-LNJ926W8CRA1
Optics - LEDs - Light Pipes - LNJ926W8CRA1 988592-LNJ926W8CRA1
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988592-LNJ926W8CRA1 Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988592-LNJ926W8CRA1
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 988592-LNJ926W8CRA1
Product Name Optics - LEDs - Light Pipes - LNJ926W8CRA1
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012U8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers