Panasonic Optoelectronics - LED Indication - Discrete LNJ906W5BUX

Description
Win Source Part Number: 1022182-LNJ906W5BUX Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 5.5mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 5mA Wavelength - Peak: 470nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Dimension: 1.70mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.70mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P11504CT-NDR,P11504C T,P11504TR-NDR,P1150 4TR,P11504DKR Base Product Number: LNJ906 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022182-LNJ906W5BUX Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 5.5mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 5mA Wavelength - Peak: 470nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Dimension: 1.70mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.70mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P11504CT-NDR,P11504C T,P11504TR-NDR,P1150 4TR,P11504DKR Base Product Number: LNJ906 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1022182-LNJ906W5BUX
Optoelectronics - LED Indication - Discrete 1022182-LNJ906W5BUX
Win Source Part Number: 1022182-LNJ906W5BUX Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Lens Color: White Lens Transparency: Diffused Millicandela Rating: 5.5mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 5mA Wavelength - Peak: 470nm Height (Max): 1.10mm Package / Case: 0805 (2012 Metric) Dimension: 1.70mm L x 1.25mm W Lens Style: Rectangle with Flat Top Lens Size: 1.70mm x 1.25mm ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Other Names: P11504CT-NDR,P11504C T,P11504TR-NDR,P1150 4TR,P11504DKR Base Product Number: LNJ906 Product Status: Obsolete

Win Source Part Number: 1022182-LNJ906W5BUX
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 5.5mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 5mA
Wavelength - Peak: 470nm
Height (Max): 1.10mm
Package / Case: 0805 (2012 Metric)
Dimension: 1.70mm L x 1.25mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.70mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: P11504CT-NDR,P11504CT,P11504TR-NDR,P11504TR,P11504DKR
Base Product Number: LNJ906
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1022182-LNJ906W5BUX
Product Name Optoelectronics - LED Indication - Discrete
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details