Panasonic LED Indication - Discrete - LNJ8L4C38RA LNJ8L4C38RA

Description
Manufacturer: Panasonic Win Source Part Number: 877793-LNJ8L4C38RA Features: Red 614nm LED Indication - Discrete 2.3V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: P16798-2, P16798-1, P16798-6
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 877793-LNJ8L4C38RA Features: Red 614nm LED Indication - Discrete 2.3V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: P16798-2, P16798-1, P16798-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ8L4C38RA
877793-LNJ8L4C38RA
LED Indication - Discrete - LNJ8L4C38RA 877793-LNJ8L4C38RA
Manufacturer: Panasonic Win Source Part Number: 877793-LNJ8L4C38RA Features: Red 614nm LED Indication - Discrete 2.3V 4-PLCC Package: Reel - TR Package: 4-PLCC Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) HTSUS: 8541.40.2000 Other Part Number: P16798-2, P16798-1, P16798-6

Manufacturer: Panasonic
Win Source Part Number: 877793-LNJ8L4C38RA
Features: Red 614nm LED Indication - Discrete 2.3V 4-PLCC
Package: Reel - TR
Package: 4-PLCC
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
HTSUS: 8541.40.2000
Other Part Number: P16798-2, P16798-1, P16798-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 877793-LNJ8L4C38RA
Product Name LED Indication - Discrete - LNJ8L4C38RA
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Led, 2Mm X 2.5Mm, Red / Green, Smd; Led Color Lumex - 19J8911 - Newark, An Avnet Company
Specs
LED Package: 2mm x 2.5mm
LED Type Red; Green; Green, Red
Viewing Angle 160 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details