Panasonic LED Indication - Discrete - LNJ8L4C18RAA LNJ8L4C18RAA

Description
Manufacturer: Panasonic Win Source Part Number: 923554-LNJ8L4C18RAA Features: Red 617nm LED Indication - Discrete 2.3V 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ8L4C18 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ8L4C18RAATR, LNJ8L4C18RAADKR, LNJ8L4C18RAACT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 923554-LNJ8L4C18RAA Features: Red 617nm LED Indication - Discrete 2.3V 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ8L4C18 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ8L4C18RAATR, LNJ8L4C18RAADKR, LNJ8L4C18RAACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ8L4C18RAA
923554-LNJ8L4C18RAA
LED Indication - Discrete - LNJ8L4C18RAA 923554-LNJ8L4C18RAA
Manufacturer: Panasonic Win Source Part Number: 923554-LNJ8L4C18RAA Features: Red 617nm LED Indication - Discrete 2.3V 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ8L4C18 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ8L4C18RAATR, LNJ8L4C18RAADKR, LNJ8L4C18RAACT

Manufacturer: Panasonic
Win Source Part Number: 923554-LNJ8L4C18RAA
Features: Red 617nm LED Indication - Discrete 2.3V 4-PLCC
Package: 4-PLCC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LNJ8L4C18
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: LNJ8L4C18RAATR, LNJ8L4C18RAADKR, LNJ8L4C18RAACT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 923554-LNJ8L4C18RAA
Product Name LED Indication - Discrete - LNJ8L4C18RAA
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3B2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 6500 K
View Details
5 suppliers
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 100 degrees
View Details