Panasonic LED Indication - Discrete - LNJ853W86RA LNJ853W86RA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055957-LNJ853W86RA Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 9mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055957-LNJ853W86RA Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 9mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ853W86RA
1055957-LNJ853W86RA
LED Indication - Discrete - LNJ853W86RA 1055957-LNJ853W86RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055957-LNJ853W86RA Packaging: Reel - TR Color: Orange Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 9mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055957-LNJ853W86RA
Packaging: Reel - TR
Color: Orange
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.95V
Millicandela Rating: 9mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm
Current - Test: 5mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 610nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: SV (Side View) -0.5 Type
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055957-LNJ853W86RA
Product Name LED Indication - Discrete - LNJ853W86RA
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Indication - Discrete - 516-ASCQFR30-B2231R0R105DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details