Panasonic Optoelectronics - LED Indication - Discrete LNJ847W83RA

Description
Win Source Part Number: 1339615-LNJ847W83RA Category: Optoelectronics - LED Indication - Discrete Color: Orange Package: Tape & Reel Size / Dimension: 1.00mm L x 0.50mm W Standard Package: 8,000 Configuration: Standard Millicandela Rating: 30mcd Current - Test: 5mA Wavelength - Dominant: 620nm Wavelength - Peak: 630nm Height (Max): 0.25mm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Supplier Device Package: 1005 Type Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Base Product Number: LNJ847 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 1.95V
Request a Quote Datasheet
Description
Win Source Part Number: 1339615-LNJ847W83RA Category: Optoelectronics - LED Indication - Discrete Color: Orange Package: Tape & Reel Size / Dimension: 1.00mm L x 0.50mm W Standard Package: 8,000 Configuration: Standard Millicandela Rating: 30mcd Current - Test: 5mA Wavelength - Dominant: 620nm Wavelength - Peak: 630nm Height (Max): 0.25mm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Supplier Device Package: 1005 Type Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Base Product Number: LNJ847 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 1.95V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - LNJ847W83RA - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
LNJ847W83RA
Optoelectronics - LED Indication - Discrete LNJ847W83RA
Win Source Part Number: 1339615-LNJ847W83RA Category: Optoelectronics - LED Indication - Discrete Color: Orange Package: Tape & Reel Size / Dimension: 1.00mm L x 0.50mm W Standard Package: 8,000 Configuration: Standard Millicandela Rating: 30mcd Current - Test: 5mA Wavelength - Dominant: 620nm Wavelength - Peak: 630nm Height (Max): 0.25mm Mounting Type: Surface Mount Package / Case: 0402 (1005 Metric) Supplier Device Package: 1005 Type Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Panasonic Electronic Components Base Product Number: LNJ847 Product Status: Obsolete Voltage - Forward (Vf) (Typ): 1.95V

Win Source Part Number: 1339615-LNJ847W83RA
Category: Optoelectronics - LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Size / Dimension: 1.00mm L x 0.50mm W
Standard Package: 8,000
Configuration: Standard
Millicandela Rating: 30mcd
Current - Test: 5mA
Wavelength - Dominant: 620nm
Wavelength - Peak: 630nm
Height (Max): 0.25mm
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 1005 Type
Lens Style: Rectangle with Flat Top
Lens Size: 0.70mm x 0.50mm
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Base Product Number: LNJ847
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 1.95V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number LNJ847W83RA
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details
Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers