Panasonic LED Indication - Discrete - LNJ837W86RA LNJ837W86RA

Description
Manufacturer: Panasonic Win Source Part Number: 923553-LNJ837W86RA Features: Orange 605nm LED Indication - Discrete 1.95V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ837W86RACT, LNJ837W86RATR, LNJ837W86RADKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 923553-LNJ837W86RA Features: Orange 605nm LED Indication - Discrete 1.95V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ837W86RACT, LNJ837W86RATR, LNJ837W86RADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ837W86RA
923553-LNJ837W86RA
LED Indication - Discrete - LNJ837W86RA 923553-LNJ837W86RA
Manufacturer: Panasonic Win Source Part Number: 923553-LNJ837W86RA Features: Orange 605nm LED Indication - Discrete 1.95V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ837W86RACT, LNJ837W86RATR, LNJ837W86RADKR

Manufacturer: Panasonic
Win Source Part Number: 923553-LNJ837W86RA
Features: Orange 605nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LNJ*37
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: LNJ837W86RACT, LNJ837W86RATR, LNJ837W86RADKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ837W86RA
Standard LEDs - SMD LNJ837W86RA
Standard LEDs - SMD LED ORG HI-BRT ESS

Standard LEDs - SMD LED ORG HI-BRT ESS

Buy Now Datasheet
LED ORANGE ESS II SMD - 590-LNJ837W86RA - Utmel Electronic Limited
Hong Kong, China
LED ORANGE ESS II SMD
590-LNJ837W86RA
LED ORANGE ESS II SMD 590-LNJ837W86RA
LED ORANGE ESS II SMD

LED ORANGE ESS II SMD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 923553-LNJ837W86RA LNJ837W86RA 590-LNJ837W86RA
Product Name LED Indication - Discrete - LNJ837W86RA Standard LEDs - SMD LED ORANGE ESS II SMD
LED Package: 1.60mm Lx0.80mm W
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Optical Power Output 55 milliwatts
Luminous Intensity 27.5 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series side view chip LED - SML-A12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers