Panasonic LED Indication - Discrete - LNJ837W83RA LNJ837W83RA

Description
Manufacturer: Panasonic Win Source Part Number: 923552-LNJ837W83RA Features: Orange 620nm LED Indication - Discrete 1.95V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ837W83RADKR, LNJ837W83RACT, LNJ837W83RATR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 923552-LNJ837W83RA Features: Orange 620nm LED Indication - Discrete 1.95V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ837W83RADKR, LNJ837W83RACT, LNJ837W83RATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ837W83RA
923552-LNJ837W83RA
LED Indication - Discrete - LNJ837W83RA 923552-LNJ837W83RA
Manufacturer: Panasonic Win Source Part Number: 923552-LNJ837W83RA Features: Orange 620nm LED Indication - Discrete 1.95V 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*37 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ837W83RADKR, LNJ837W83RACT, LNJ837W83RATR

Manufacturer: Panasonic
Win Source Part Number: 923552-LNJ837W83RA
Features: Orange 620nm LED Indication - Discrete 1.95V 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LNJ*37
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: LNJ837W83RADKR, LNJ837W83RACT, LNJ837W83RATR

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ837W83RA
Standard LEDs - SMD LNJ837W83RA
Standard LEDs - SMD LED ORG HI-BRT ESS

Standard LEDs - SMD LED ORG HI-BRT ESS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 923552-LNJ837W83RA LNJ837W83RA
Product Name LED Indication - Discrete - LNJ837W83RA Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1408-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details