Panasonic LED Indication - Discrete - LNJ826W83RA LNJ826W83RA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114829-LNJ826W83RA Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Millicandela Rating: 19mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 620nm Wavelength - Peak: 630nm Height (Max): 0.42mm Categories: Optoelectronics Status: Active Case / Package: UTSS Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114829-LNJ826W83RA Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Millicandela Rating: 19mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 620nm Wavelength - Peak: 630nm Height (Max): 0.42mm Categories: Optoelectronics Status: Active Case / Package: UTSS Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ826W83RA
114829-LNJ826W83RA
LED Indication - Discrete - LNJ826W83RA 114829-LNJ826W83RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114829-LNJ826W83RA Packaging: Reel - TR Color: Orange Mounting: SMD (SMT) Forward Voltage: 1.9V Millicandela Rating: 19mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Dominant: 620nm Wavelength - Peak: 630nm Height (Max): 0.42mm Categories: Optoelectronics Status: Active Case / Package: UTSS Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114829-LNJ826W83RA
Packaging: Reel - TR
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Millicandela Rating: 19mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Wavelength - Dominant: 620nm
Wavelength - Peak: 630nm
Height (Max): 0.42mm
Categories: Optoelectronics
Status: Active
Case / Package: UTSS Type
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ826W83RA
Standard LEDs - SMD LNJ826W83RA
Standard LEDs - SMD LED ORG HI-BRT USS

Standard LEDs - SMD LED ORG HI-BRT USS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 114829-LNJ826W83RA LNJ826W83RA
Product Name LED Indication - Discrete - LNJ826W83RA Standard LEDs - SMD
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - SML-LX0603IW-TR - 1252027-SML-LX0603IW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
View Details
4 suppliers
High Output Blue LED in TO-39 Pkg - OD-469L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Blue
Peak Wavelength 465 to 475 nm (4650 to 4750 Å)
View Details