Panasonic LED Indication - Discrete - LNJ808K8SRA LNJ808K8SRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202634-LNJ808K8SRA Packaging: Reel Mounting Style: SMD Color: Orange Configuration: Standard Millicandela Rating: 1mcd Current - Test: 10mA Wavelength - Peak: 610nm Categories: Optoelectronics Supplier Device Package: SS Type LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 0.90mm x 0.80mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LNJ*08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.93V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202634-LNJ808K8SRA Packaging: Reel Mounting Style: SMD Color: Orange Configuration: Standard Millicandela Rating: 1mcd Current - Test: 10mA Wavelength - Peak: 610nm Categories: Optoelectronics Supplier Device Package: SS Type LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 0.90mm x 0.80mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LNJ*08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.93V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ808K8SRA
1202634-LNJ808K8SRA
LED Indication - Discrete - LNJ808K8SRA 1202634-LNJ808K8SRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202634-LNJ808K8SRA Packaging: Reel Mounting Style: SMD Color: Orange Configuration: Standard Millicandela Rating: 1mcd Current - Test: 10mA Wavelength - Peak: 610nm Categories: Optoelectronics Supplier Device Package: SS Type LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 0.90mm x 0.80mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: LNJ*08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.93V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1202634-LNJ808K8SRA
Packaging: Reel
Mounting Style: SMD
Color: Orange
Configuration: Standard
Millicandela Rating: 1mcd
Current - Test: 10mA
Wavelength - Peak: 610nm
Categories: Optoelectronics
Supplier Device Package: SS Type LED
Status: Obsolete
Lens Style: Rectangle with Flat Top
Lens Size: 0.90mm x 0.80mm
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.90mm
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LNJ*08
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 1.93V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1202634-LNJ808K8SRA
Product Name LED Indication - Discrete - LNJ808K8SRA
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1309-6-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 445 nm (4450 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details