Panasonic Led, Hb, Rectangular, Red/green/blue, Smd; Led Color Panasonic LNJ757W86RA

Description
LED, HB, RECTANGULAR, RED/GREEN/BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:LNJ03004xxD1 Series RoHS Compliant: Yes
Datasheet
Description
LED, HB, RECTANGULAR, RED/GREEN/BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:LNJ03004xxD1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Rectangular, Red/green/blue, Smd; Led Color Panasonic - 36X2200 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Rectangular, Red/green/blue, Smd; Led Color Panasonic
36X2200
Led, Hb, Rectangular, Red/green/blue, Smd; Led Color Panasonic 36X2200
LED, HB, RECTANGULAR, RED/GREEN/BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:LNJ03004xxD1 Series RoHS Compliant: Yes

LED, HB, RECTANGULAR, RED/GREEN/BLUE, SMD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:-; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:LNJ03004xxD1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ757W86RA
Standard LEDs - SMD LNJ757W86RA
Standard LEDs - SMD SC, VISIBLE LED Red Pure Green Blue

Standard LEDs - SMD SC, VISIBLE LED Red Pure Green Blue

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 36X2200 LNJ757W86RA
Product Name Led, Hb, Rectangular, Red/green/blue, Smd; Led Color Panasonic Standard LEDs - SMD
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details