Panasonic LED Indication - Discrete - LNJ717W80RA1 LNJ717W80RA1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 071707-LNJ717W80RA1 Packaging: Reel - TR Color: Blue, Green, Orange Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 3.1V Blue, 3.1V Green, 1.95V Orange Millicandela Rating: 30mcd Blue, 85mcd Green, 45mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.10mm x 1.15mm Current - Test: 5mA Blue, 5mA Green, 10mA Orange Wavelength - Dominant: 472nm Blue, 535nm Green, 605nm Orange Wavelength - Peak: 470nm Blue, 525nm Green, 615nm Orange Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 071707-LNJ717W80RA1 Packaging: Reel - TR Color: Blue, Green, Orange Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 3.1V Blue, 3.1V Green, 1.95V Orange Millicandela Rating: 30mcd Blue, 85mcd Green, 45mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.10mm x 1.15mm Current - Test: 5mA Blue, 5mA Green, 10mA Orange Wavelength - Dominant: 472nm Blue, 535nm Green, 605nm Orange Wavelength - Peak: 470nm Blue, 525nm Green, 615nm Orange Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ717W80RA1
071707-LNJ717W80RA1
LED Indication - Discrete - LNJ717W80RA1 071707-LNJ717W80RA1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 071707-LNJ717W80RA1 Packaging: Reel - TR Color: Blue, Green, Orange Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 3.1V Blue, 3.1V Green, 1.95V Orange Millicandela Rating: 30mcd Blue, 85mcd Green, 45mcd Orange Lens Style/Size: Rectangle with Flat Top, 2.10mm x 1.15mm Current - Test: 5mA Blue, 5mA Green, 10mA Orange Wavelength - Dominant: 472nm Blue, 535nm Green, 605nm Orange Wavelength - Peak: 470nm Blue, 525nm Green, 615nm Orange Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 071707-LNJ717W80RA1
Packaging: Reel - TR
Color: Blue, Green, Orange
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 3.1V Blue, 3.1V Green, 1.95V Orange
Millicandela Rating: 30mcd Blue, 85mcd Green, 45mcd Orange
Lens Style/Size: Rectangle with Flat Top, 2.10mm x 1.15mm
Current - Test: 5mA Blue, 5mA Green, 10mA Orange
Wavelength - Dominant: 472nm Blue, 535nm Green, 605nm Orange
Wavelength - Peak: 470nm Blue, 525nm Green, 615nm Orange
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: TSS Type LED
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 071707-LNJ717W80RA1
Product Name LED Indication - Discrete - LNJ717W80RA1
LED Type Orange; Green; Blue; Multi-Colored; Blue, Green, Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 2758976 - RS Components, Ltd.
Specs
Viewing Angle 120 degrees
Forward Voltage 3 volts
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details