Panasonic LED Indication - Discrete - LNJ447W84RA1 LNJ447W84RA1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806742-LNJ447W84RA1 Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 5mA Wavelength - Dominant: 590nm Wavelength - Peak: 595nm Part Status: Obsolete (End Of Life) Supplier Device Package: 1005 Type Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm Manufacturer Package: 0402 Height (Maximum): 0.25mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Part Number Series: LNJ*47
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806742-LNJ447W84RA1 Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 5mA Wavelength - Dominant: 590nm Wavelength - Peak: 595nm Part Status: Obsolete (End Of Life) Supplier Device Package: 1005 Type Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm Manufacturer Package: 0402 Height (Maximum): 0.25mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Part Number Series: LNJ*47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ447W84RA1
806742-LNJ447W84RA1
LED Indication - Discrete - LNJ447W84RA1 806742-LNJ447W84RA1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806742-LNJ447W84RA1 Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Millicandela Rating: 30mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 5mA Wavelength - Dominant: 590nm Wavelength - Peak: 595nm Part Status: Obsolete (End Of Life) Supplier Device Package: 1005 Type Dimension: 1.00mm L x 0.50mm W Lens Style: Rectangle with Flat Top Lens Size: 0.70mm x 0.50mm Manufacturer Package: 0402 Height (Maximum): 0.25mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 8,000 MSL Level: 3 (168 Hours) Part Number Series: LNJ*47

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 806742-LNJ447W84RA1
Packaging: Reel
Mounting Style: SMD
Color: Amber
Configuration: Standard
Millicandela Rating: 30mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 5mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 595nm
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1005 Type
Dimension: 1.00mm L x 0.50mm W
Lens Style: Rectangle with Flat Top
Lens Size: 0.70mm x 0.50mm
Manufacturer Package: 0402
Height (Maximum): 0.25mm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 8,000
MSL Level: 3 (168 Hours)
Part Number Series: LNJ*47

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LNJ447W84RA1
Standard LEDs - SMD LNJ447W84RA1
Standard LEDs - SMD LED AMBR RECT

Standard LEDs - SMD LED AMBR RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 806742-LNJ447W84RA1 LNJ447W84RA1
Product Name LED Indication - Discrete - LNJ447W84RA1 Standard LEDs - SMD
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-ASCKCW01-NW4X4J1M302DKR-ND - DigiKey
Specs
LED Package: 1608
LED Type White
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details