Panasonic LED Indication - Discrete - LNJ447W84RA LNJ447W84RA

Description
Manufacturer: Panasonic Win Source Part Number: 710829-LNJ447W84RA Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: LED Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 710829-LNJ447W84RA Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: LED Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ447W84RA
710829-LNJ447W84RA
LED Indication - Discrete - LNJ447W84RA 710829-LNJ447W84RA
Manufacturer: Panasonic Win Source Part Number: 710829-LNJ447W84RA Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: LED Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 710829-LNJ447W84RA
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Reference case: LED
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 710829-LNJ447W84RA
Product Name LED Indication - Discrete - LNJ447W84RA
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details