Panasonic LED Indication - Discrete LNJ412K84RA

Description
Amber LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Amber LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - P11479TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
P11479TR-ND
LED Indication - Discrete P11479TR-ND
Amber LED Indication - Discrete 2.1V 0603 (1608 Metric)

Amber LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number P11479TR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 595 nm (5950 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
EXCELED™ series chip LED - SML-H12V8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details