Panasonic LED Indication - Discrete - LNJ410C64RA LNJ410C64RA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055953-LNJ410C64RA Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 2V Millicandela Rating: 22.5mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm Current - Test: 10mA Wavelength - Peak: 595nm Height (Max): 1.20mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SV (Side View) -Case Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055953-LNJ410C64RA Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 2V Millicandela Rating: 22.5mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm Current - Test: 10mA Wavelength - Peak: 595nm Height (Max): 1.20mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SV (Side View) -Case Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ410C64RA
1055953-LNJ410C64RA
LED Indication - Discrete - LNJ410C64RA 1055953-LNJ410C64RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055953-LNJ410C64RA Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 2V Millicandela Rating: 22.5mcd Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm Current - Test: 10mA Wavelength - Peak: 595nm Height (Max): 1.20mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: SV (Side View) -Case Type Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055953-LNJ410C64RA
Packaging: Reel - TR
Color: Amber
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Millicandela Rating: 22.5mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm
Current - Test: 10mA
Wavelength - Peak: 595nm
Height (Max): 1.20mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SV (Side View) -Case Type
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055953-LNJ410C64RA
Product Name LED Indication - Discrete - LNJ410C64RA
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D13WW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5875 Å)
View Details
2 suppliers
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details