Panasonic LED Indication - Discrete - LNJ408K8ZRA LNJ408K8ZRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202633-LNJ408K8ZRA Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 0.9mcd Current - Test: 5mA Wavelength - Peak: 590nm Categories: Optoelectronics Supplier Device Package: SS Type LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 0.90mm x 0.80mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LNJ*08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.9V
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202633-LNJ408K8ZRA Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 0.9mcd Current - Test: 5mA Wavelength - Peak: 590nm Categories: Optoelectronics Supplier Device Package: SS Type LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 0.90mm x 0.80mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LNJ*08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ408K8ZRA
1202633-LNJ408K8ZRA
LED Indication - Discrete - LNJ408K8ZRA 1202633-LNJ408K8ZRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1202633-LNJ408K8ZRA Packaging: Reel Mounting Style: SMD Color: Amber Configuration: Standard Lens Color: Amber Lens Transparency: Diffused Millicandela Rating: 0.9mcd Current - Test: 5mA Wavelength - Peak: 590nm Categories: Optoelectronics Supplier Device Package: SS Type LED Status: Obsolete Lens Style: Rectangle with Flat Top Lens Size: 0.90mm x 0.80mm Manufacturer Homepage: www.panasonic.com/in dustrial/ Manufacturer Package: 0603 (1608 Metric) Height (Maximum): 0.90mm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: LNJ*08 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 1.60mm L x 0.80mm W Voltage - Forward (Vf): 1.9V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1202633-LNJ408K8ZRA
Packaging: Reel
Mounting Style: SMD
Color: Amber
Configuration: Standard
Lens Color: Amber
Lens Transparency: Diffused
Millicandela Rating: 0.9mcd
Current - Test: 5mA
Wavelength - Peak: 590nm
Categories: Optoelectronics
Supplier Device Package: SS Type LED
Status: Obsolete
Lens Style: Rectangle with Flat Top
Lens Size: 0.90mm x 0.80mm
Manufacturer Homepage: www.panasonic.com/industrial/
Manufacturer Package: 0603 (1608 Metric)
Height (Maximum): 0.90mm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LNJ*08
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 1.60mm L x 0.80mm W
Voltage - Forward (Vf): 1.9V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1202633-LNJ408K8ZRA
Product Name LED Indication - Discrete - LNJ408K8ZRA
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Mini-mold Chip LED - SML-D14VW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers