Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114295-LNJ408K8YRA
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2V
Millicandela Rating: 1.5mcd
Lens Style/Size: Rectangle with Flat Top, 0.90mm x 0.80mm
Current - Test: 10mA
Wavelength - Peak: 590nm
Height (Max): 0.90mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: SS Type LED
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 114295-LNJ408K8YRA |
| Product Name | LED Indication - Discrete - LNJ408K8YRA |
| LED Type | Amber |