Panasonic LED Indication - Discrete - LNJ353W83RA LNJ353W83RA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055951-LNJ353W83RA Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 8.5mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055951-LNJ353W83RA Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 8.5mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ353W83RA
1055951-LNJ353W83RA
LED Indication - Discrete - LNJ353W83RA 1055951-LNJ353W83RA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1055951-LNJ353W83RA Packaging: Reel - TR Color: Green Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Millicandela Rating: 8.5mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm Current - Test: 5mA Wavelength - Dominant: 572nm Wavelength - Peak: 575nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: SV (Side View) -0.5 Type Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1055951-LNJ353W83RA
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.95V
Millicandela Rating: 8.5mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.50mm
Current - Test: 5mA
Wavelength - Dominant: 572nm
Wavelength - Peak: 575nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: SV (Side View) -0.5 Type
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1055951-LNJ353W83RA
Product Name LED Indication - Discrete - LNJ353W83RA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details