Panasonic LED Indication - Discrete - LNJ347W83RA LNJ347W83RA

Description
Manufacturer: Panasonic Win Source Part Number: 877791-LNJ347W83RA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*47 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ347W83RADKR, LNJ347W83RACT, LNJ347W83RATR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 877791-LNJ347W83RA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*47 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ347W83RADKR, LNJ347W83RACT, LNJ347W83RATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ347W83RA
877791-LNJ347W83RA
LED Indication - Discrete - LNJ347W83RA 877791-LNJ347W83RA
Manufacturer: Panasonic Win Source Part Number: 877791-LNJ347W83RA Features: LED Indication - Discrete Package: Reel - TR Part Status: Obsolete Family Name: LNJ*47 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: LNJ347W83RADKR, LNJ347W83RACT, LNJ347W83RATR

Manufacturer: Panasonic
Win Source Part Number: 877791-LNJ347W83RA
Features: LED Indication - Discrete
Package: Reel - TR
Part Status: Obsolete
Family Name: LNJ*47
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: LNJ347W83RADKR, LNJ347W83RACT, LNJ347W83RATR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 877791-LNJ347W83RA
Product Name LED Indication - Discrete - LNJ347W83RA
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details