Panasonic LED Indication - Discrete - LNJ318C83RU LNJ318C83RU

Description
Manufacturer: Panasonic Win Source Part Number: 923550-LNJ318C83RU Features: Green - LED Indication - Discrete 2.03V 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*18 Categories: Optoelectronics Case / Package: Dome Lens Type ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P11579TR, P11579DKR, P11579CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 923550-LNJ318C83RU Features: Green - LED Indication - Discrete 2.03V 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*18 Categories: Optoelectronics Case / Package: Dome Lens Type ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P11579TR, P11579DKR, P11579CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ318C83RU
923550-LNJ318C83RU
LED Indication - Discrete - LNJ318C83RU 923550-LNJ318C83RU
Manufacturer: Panasonic Win Source Part Number: 923550-LNJ318C83RU Features: Green - LED Indication - Discrete 2.03V 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: LNJ*18 Categories: Optoelectronics Case / Package: Dome Lens Type ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8541.40.2000 Other Part Number: P11579TR, P11579DKR, P11579CT

Manufacturer: Panasonic
Win Source Part Number: 923550-LNJ318C83RU
Features: Green - LED Indication - Discrete 2.03V 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LNJ*18
Categories: Optoelectronics
Case / Package: Dome Lens Type
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Other Part Number: P11579TR, P11579DKR, P11579CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 923550-LNJ318C83RU
Product Name LED Indication - Discrete - LNJ318C83RU
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4177-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details