Win Source Part Number: 1109535-LNJ314G8TRA
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Configuration: Standard
Millicandela Rating: 5mcd
Voltage - Forward (Vf) (Typ): 2.03V
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 0.50mm
Package / Case: 0603 (1608 Metric)
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Panasonic Electronic Components
Other Names: P11465TR,P11465DKR,P
Base Product Number: LNJ314
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1109535-LNJ314G8TRA |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Green; Green |