Panasonic LED Indication - Discrete - LNJ312G8TRA LNJ312G8TRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 130665-LNJ312G8TRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 130665-LNJ312G8TRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ312G8TRA
130665-LNJ312G8TRA
LED Indication - Discrete - LNJ312G8TRA 130665-LNJ312G8TRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 130665-LNJ312G8TRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.03V Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 0.65mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 130665-LNJ312G8TRA
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.03V
Millicandela Rating: 5mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 0.65mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: TSS Type LED
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 130665-LNJ312G8TRA
Product Name LED Indication - Discrete - LNJ312G8TRA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details