Panasonic LED Indication - Discrete - LNJ312G8LRA LNJ312G8LRA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115517-LNJ312G8LRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 565nm Height (Max): 0.65mm Family Name: LNJ312G8LRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Alternative Parts (Cross-Reference): KPH-1608SGD; SEL4425G; SEL4426G; CL-150G-CD-T ; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115517-LNJ312G8LRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 565nm Height (Max): 0.65mm Family Name: LNJ312G8LRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Alternative Parts (Cross-Reference): KPH-1608SGD; SEL4425G; SEL4426G; CL-150G-CD-T ; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LNJ312G8LRA - 115517-LNJ312G8LRA - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ312G8LRA
115517-LNJ312G8LRA
LED Indication - Discrete - LNJ312G8LRA 115517-LNJ312G8LRA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115517-LNJ312G8LRA Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 1.9V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 3mcd Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm Current - Test: 5mA Wavelength - Peak: 565nm Height (Max): 0.65mm Family Name: LNJ312G8LRA Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: TSS Type LED Alternative Parts (Cross-Reference): KPH-1608SGD; SEL4425G; SEL4426G; CL-150G-CD-T ; Introduction Date: April 17, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115517-LNJ312G8LRA
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 3mcd
Lens Style/Size: Rectangle with Flat Top, 1.10mm x 0.80mm
Current - Test: 5mA
Wavelength - Peak: 565nm
Height (Max): 0.65mm
Family Name: LNJ312G8LRA
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: TSS Type LED
Alternative Parts (Cross-Reference): KPH-1608SGD; SEL4425G; SEL4426G; CL-150G-CD-T ;
Introduction Date: April 17, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 115517-LNJ312G8LRA
Product Name LED Indication - Discrete - LNJ312G8LRA
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325URC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers