Panasonic LED Indication - Discrete - LNJ311G8TRU LNJ311G8TRU

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114828-LNJ311G8TRU Packaging: Reel - TR Color: Green Mounting: Surface Mount, Bottom Entry Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5.5mcd Lens Style/Size: Round with Flat Top, 1.70mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114828-LNJ311G8TRU Packaging: Reel - TR Color: Green Mounting: Surface Mount, Bottom Entry Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5.5mcd Lens Style/Size: Round with Flat Top, 1.70mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LNJ311G8TRU
114828-LNJ311G8TRU
LED Indication - Discrete - LNJ311G8TRU 114828-LNJ311G8TRU
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114828-LNJ311G8TRU Packaging: Reel - TR Color: Green Mounting: Surface Mount, Bottom Entry Forward Voltage: 2.03V Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 5.5mcd Lens Style/Size: Round with Flat Top, 1.70mm Current - Test: 10mA Wavelength - Peak: 565nm Height (Max): 1.10mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114828-LNJ311G8TRU
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Bottom Entry
Forward Voltage: 2.03V
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 5.5mcd
Lens Style/Size: Round with Flat Top, 1.70mm
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 1.10mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 114828-LNJ311G8TRU
Product Name LED Indication - Discrete - LNJ311G8TRU
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details