Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114034-LNJ310M6URA
Packaging: Reel - TR
Color: Green
Mounting: Surface Mount, Right Angle
Forward Voltage: 2.03V
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8mcd
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 0.70mm
Current - Test: 10mA
Wavelength - Peak: 565nm
Height (Max): 1.20mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 114034-LNJ310M6URA |
| Product Name | LED Indication - Discrete - LNJ310M6URA |
| LED Type | Green; Green |